The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz with LVCMOS/HCMOS output. It operates from -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V and draws 3.5 mA typical current at 1.8 V. Startup time is 5 ms, and standby current is 0.6 µA at 1.8 V. Frequency stability is ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variations. The device is available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with no lead, halogens, or antimony. The part number SiT1602BI-21-18S-33.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-21-18S-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |