SiTime Corporation Oscillators SIT1602BI-21-18N-66.000000

Description
66MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
66MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-21-18N-66.000000-ND - DigiKey
Thief River Falls, MN, United States
66MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead

66MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
±20ppm 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS - 707-SIT1602BI-21-18N-66.000000 - Utmel Electronic Limited
Hong Kong, China
±20ppm 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS
707-SIT1602BI-21-18N-66.000000
±20ppm 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS 707-SIT1602BI-21-18N-66.000000
±20ppm 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS

±20ppm 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-21-18N-66.000000-ND 707-SIT1602BI-21-18N-66.000000
Product Name Oscillators ±20ppm 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 500SAAD-ACF - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Programmable Timers and Oscillators - TLC555TDF1 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Die
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
4 Pin Oscillator S2 - S23305T-24.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 24 MHz
Frequency Stability 50 ppm
View Details