The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output. It is available in industry-standard packages sized 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part operates from -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V with no load. It features a 5 ms startup time, standby mode with sub-microamp current draw, and ±20 ppm frequency stability inclusive of temperature, aging, and supply variations. The device is RoHS and REACH compliant, with no Pb, halogens, or antimony. It is qualified for mechanical shock, vibration, temperature cycling, and moisture sensitivity MSL1 at 260°C.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-21-18E-12.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |