SiTime Corporation LVCMOS Oscillators SiT1602BI-13-YYE-14.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT1602B is a low power, standard frequency oscillator family providing 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output, and drop-in replacement for quartz XOs. It operates from -40°C to 85°C with frequency stability as low as ±20 ppm and typical supply current of 3.5 mA at 1.8 V. The device supports supply voltages from 1.62 V to 3.63 V, includes standby mode with sub-5 µA current, and features a 5 ms startup time. Available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS and REACH compliant, with no lead, halogen, or antimony. AEC-Q100 and aerospace options are available in separate series.

Datasheet Summary
Powered by GS/AI

SiT1602B is a low power, standard frequency oscillator family providing 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output, and drop-in replacement for quartz XOs. It operates from -40°C to 85°C with frequency stability as low as ±20 ppm and typical supply current of 3.5 mA at 1.8 V. The device supports supply voltages from 1.62 V to 3.63 V, includes standby mode with sub-5 µA current, and features a 5 ms startup time. Available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS and REACH compliant, with no lead, halogen, or antimony. AEC-Q100 and aerospace options are available in separate series.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BI-13-YYE-14.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BI-13-YYE-14.000000
LVCMOS Oscillators SiT1602BI-13-YYE-14.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BI-13-YYE-14.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1552AI-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0150.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1500 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.275000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.75E-4 MHz
Frequency Stability 50 ppm
View Details