The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output, designed as a pin-compatible replacement for quartz XO devices. It operates over a temperature range of -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and draws 3.5 mA typical at 1.8 V. The device features a 5 ms startup time, standby mode with current as low as 0.6 µA, and industrial-grade reliability with ±20 ppm frequency stability. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS and REACH compliant, with no Pb, halogen, or antimony. The part number SiT1602BI-13-33E-33.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-13-33E-33.333330 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |