The SiT1602B is a low-power, standard frequency oscillator designed as a pin-to-pin replacement for quartz-based XOs, offering 52 frequencies between 3.57 MHz and 77.76 MHz, with frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C. It operates from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V, and includes standby mode reducing current to 0.6-4.3 µA. The oscillator features a 5 ms startup time, LVCMOS/HCMOS output, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with no hazardous materials present. The part number SiT1602BI-13-30S-6.0
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-13-30S-6.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |