The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It operates from 3.57 MHz to 77.76 MHz, with a frequency stability of ±20 ppm over the industrial temperature range of -40°C to 85°C and supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V and 20 MHz. It features a 5 ms startup time, standby mode with low current, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part number SiT1602BI-13-30S-40.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-13-30S-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |