SiTime Corporation Oscillators SIT1602BI-13-30N-60.000000

Description
60MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead
Request a Quote Datasheet
Description
60MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-13-30N-60.000000-ND - DigiKey
Thief River Falls, MN, United States
60MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead

60MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT1602BI-13-30N-60.000000-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CA0555CM - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510ACA25M0000AAGR - Richardson RFPD
Specs
Frequency 25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 1473-30153-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers