SiTime Corporation Oscillators SIT1602BI-13-25N-19.200000

Description
19.2MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-13-25N-19.200000-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead

19.2MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead

Buy Now Datasheet
2.5V LVCMOS,HCMOS 2.5x2mm MEMS RoHS - 707-SIT1602BI-13-25N-19.200000 - Utmel Electronic Limited
Hong Kong, China
2.5V LVCMOS,HCMOS 2.5x2mm MEMS RoHS
707-SIT1602BI-13-25N-19.200000
2.5V LVCMOS,HCMOS 2.5x2mm MEMS RoHS 707-SIT1602BI-13-25N-19.200000
2.5V LVCMOS,HCMOS 2.5x2mm MEMS RoHS

2.5V LVCMOS,HCMOS 2.5x2mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-13-25N-19.200000-ND 707-SIT1602BI-13-25N-19.200000
Product Name Oscillators 2.5V LVCMOS,HCMOS 2.5x2mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - CY25701FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECS-1612MV-260-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers