SiTime Corporation Oscillators SIT1602BI-13-25N-12.000000

Description
12MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-13-25N-12.000000-ND - DigiKey
Thief River Falls, MN, United States
12MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead

12MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead

Buy Now Datasheet
2.5V LVCMOS,HCMOS 2.5x2mm MEMS RoHS - 707-SIT1602BI-13-25N-12.000000 - Utmel Electronic Limited
Hong Kong, China
2.5V LVCMOS,HCMOS 2.5x2mm MEMS RoHS
707-SIT1602BI-13-25N-12.000000
2.5V LVCMOS,HCMOS 2.5x2mm MEMS RoHS 707-SIT1602BI-13-25N-12.000000
2.5V LVCMOS,HCMOS 2.5x2mm MEMS RoHS

2.5V LVCMOS,HCMOS 2.5x2mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-13-25N-12.000000-ND 707-SIT1602BI-13-25N-12.000000
Product Name Oscillators 2.5V LVCMOS,HCMOS 2.5x2mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TCXO Oscillators - 1442357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Oscillator Type Tcxo
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA150M000AAG - Richardson RFPD
Specs
Frequency 150 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Surface Mount Oscillators - ECOC-2522-20.000-3HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers