The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz, with frequency stability as tight as ±20 ppm and an operating temperature range of -40°C to +85°C. The device supports supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. It features a 5 ms startup time, standby mode with currents as low as 0.6 µA, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with no Pb, halogen, or antimony.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-13-18E-38.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |