SiT1602B is a low-power, standard-frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates over a temperature range of -40°C to 85°C, and consumes 3.5 mA typical at 1.8 V. The device operates from 1.62 V to 3.63 V, features a 5 ms startup time, and includes standby mode for reduced power consumption. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Frequency stability is specified as ±20 ppm inclusive of initial tolerance, aging, temperature, and voltage variation. Input levels for OE and ST are compatible with 30% to 70% of Vdd. A 0.1 µF decoupling capacitor between Vdd and GND is required.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-12-28E-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |