The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates over temperatures from -40°C to 85°C, and offers frequency stability as tight as ±20 ppm. The device consumes 3.5 mA typical at 1.8 V and includes standby mode for reduced power. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Startup time is 5 ms, and voltage supply ranges from 1.62 V to 3.63 V. RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-11-YYN-20.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |