The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It supports supply voltages from 1.62 V to 3.63 V and operates over the industrial temperature range of -40°C to 85°C. Typical current consumption is 3.5 mA at 1.8 V and 20 MHz. The device features a 5 ms startup time, standby mode with sub-5 µA current, and includes frequency stability as tight as ±20 ppm inclusive of aging and temperature variation. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-11-30N-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |