The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It is available in industry-standard package sizes of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and is powered by a supply voltage range of 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with no load. The oscillator features a 5 ms startup time, standby mode reducing current to 0.6-4.3 µA, and frequency stability as tight as ±20 ppm. It complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. Environmental compliance includes MIL-STD-883F, JESD22, and MSL1 at 260°C.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-11-18N-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |