SiTime Corporation LVCMOS Oscillators SiT1602BI-11-18E-38.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard-frequency oscillator with LVCMOS/HCMOS-compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It operates over industrial temperature range from -40°C to 85°C with frequency stability as tight as ±20 ppm and consumes 3.5 mA typical at 1.8 V. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it supports supply voltages from 1.62 V to 3.63 V and features a 5 ms startup time, standby mode for reduced power, and RoHS, REACH, Pb-free, halogen-free, and antimony-free compliance. The part includes OE and ST pins for output enable and standby control, and requires a 0.1 µF bypass capacitor between Vdd and GND.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard-frequency oscillator with LVCMOS/HCMOS-compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It operates over industrial temperature range from -40°C to 85°C with frequency stability as tight as ±20 ppm and consumes 3.5 mA typical at 1.8 V. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it supports supply voltages from 1.62 V to 3.63 V and features a 5 ms startup time, standby mode for reduced power, and RoHS, REACH, Pb-free, halogen-free, and antimony-free compliance. The part includes OE and ST pins for output enable and standby control, and requires a 0.1 µF bypass capacitor between Vdd and GND.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BI-11-18E-38.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BI-11-18E-38.000000
LVCMOS Oscillators SiT1602BI-11-18E-38.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BI-11-18E-38.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.125000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.25E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1408BIL11-18N-3.300250-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0069.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0690 MHz
Frequency Stability 50 ppm
View Details