SiTime Corporation Oscillators - SIT1602BCF33-18E-24.000000X SIT1602BCF33-18E-24.000000X

Description
Manufacturer: SiTIME Win Source Part Number: 1022543-SIT1602BCF33 -18E-24.000000X Packaging: Reel - TR Type: MEMS (Silicon) Height - Seated (Max): 0.032" (0.80mm) Mounting: SMD (SMT) Frequency: 24MHz Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.1mA Current - Supply (Disable) (Max): 4mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Purpose: Enable/Disable Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 1022543-SIT1602BCF33 -18E-24.000000X Packaging: Reel - TR Type: MEMS (Silicon) Height - Seated (Max): 0.032" (0.80mm) Mounting: SMD (SMT) Frequency: 24MHz Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.1mA Current - Supply (Disable) (Max): 4mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Purpose: Enable/Disable Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT1602BCF33-18E-24.000000X - 1022543-SIT1602BCF33-18E-24.000000X - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT1602BCF33-18E-24.000000X
1022543-SIT1602BCF33-18E-24.000000X
Oscillators - SIT1602BCF33-18E-24.000000X 1022543-SIT1602BCF33-18E-24.000000X
Manufacturer: SiTIME Win Source Part Number: 1022543-SIT1602BCF33 -18E-24.000000X Packaging: Reel - TR Type: MEMS (Silicon) Height - Seated (Max): 0.032" (0.80mm) Mounting: SMD (SMT) Frequency: 24MHz Output: LVCMOS Frequency Stability: ±50ppm Current - Supply (Max): 4.1mA Current - Supply (Disable) (Max): 4mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Purpose: Enable/Disable Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: SiTIME
Win Source Part Number: 1022543-SIT1602BCF33-18E-24.000000X
Packaging: Reel - TR
Type: MEMS (Silicon)
Height - Seated (Max): 0.032" (0.80mm)
Mounting: SMD (SMT)
Frequency: 24MHz
Output: LVCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 4.1mA
Current - Supply (Disable) (Max): 4mA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 70°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1022543-SIT1602BCF33-18E-24.000000X
Product Name Oscillators - SIT1602BCF33-18E-24.000000X
Oscillator Type MEMS (Silicon)
Package / Form Factor Surface Mount
Frequency 24 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - TLC555IDG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Programmable Oscillators - 510BAA-BAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S73310T-6.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 100 ppm
View Details