SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It supports five industry-standard package sizes: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating over a temperature range of -40°C to 85°C, it supplies 52 standard frequencies between 3.57 MHz and 77.76 MHz with frequency stability as tight as ±20 ppm. The device operates from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V, and includes standby mode with current as low as 0.6 μA. Startup time is 5 ms, and it meets RoHS, REACH, and halogen-free compliance standards. The part includes OE and ST pin controls for output enable and standby functions.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BCA81-YYE-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |