The SiT1602B is a low power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates from -40°C to 85°C with frequency stability as tight as ±20 ppm, consumes 3.5 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. It includes standby mode with microamp-level current draw, a 5 ms startup time, and meets RoHS, REACH, and MIL-STD-883F environmental standards. The part number provided matches a variant within this series, with the exact frequency of 35.84 MHz supported as listed in Table 13.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-83-YYS-35.840000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |