SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as tight as ±20 ppm and supports operating temperatures from -40°C to 85°C. The device is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm sizes. It consumes 3.5 mA typical at 1.8 V, features a 5 ms startup time, and includes standby mode for reduced power consumption. The oscillator supports supply voltages from 1.62 V to 3.63 V and is RoHS and REACH compliant. It meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycling, with MSL1 moisture sensitivity. A 0.1 µF decoupling capacitor between Vdd and GND is required.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-83-33E-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |