SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output, operating from -40°C to 85°C, and supporting supply voltages from 1.62 V to 3.63 V. It features typical current consumption of 3.5 mA at 1.8 V, a 5 ms startup time, and standby mode with current as low as 0.6 µA. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is pin-compatible with quartz XOs and complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free. Frequency stability is specified as ±20 ppm, ±25 ppm, or ±50 ppm depending on operating conditions. The part is qualified per MIL-STD-883F, JESD22, and meets MSL1 moisture sensitivity at 260°C.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-82-YYS-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |