SiTime Corporation LVCMOS Oscillators SiT1602BC-82-YYS-14.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS-compatible output. It supports supply voltages from 1.62 V to 3.63 V and operates across industrial temperature ranges from -40°C to 85°C. Typical current consumption is 3.5 mA at 1.8 V. The device features a 5 ms startup time, standby mode with sub-microamp current draw, and frequency stability as tight as ±20 ppm. It is offered in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant, with no automotive or aerospace-grade variants specified for this model.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS-compatible output. It supports supply voltages from 1.62 V to 3.63 V and operates across industrial temperature ranges from -40°C to 85°C. Typical current consumption is 3.5 mA at 1.8 V. The device features a 5 ms startup time, standby mode with sub-microamp current draw, and frequency stability as tight as ±20 ppm. It is offered in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant, with no automotive or aerospace-grade variants specified for this model.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BC-82-YYS-14.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BC-82-YYS-14.000000
LVCMOS Oscillators SiT1602BC-82-YYS-14.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BC-82-YYS-14.000000
Product Name LVCMOS Oscillators
Package / Form Factor 7.0x5.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.750000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.50E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.256 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details