The SiT1602B is a low-power, standard-frequency oscillator designed as a drop-in replacement for quartz-based XOs, generating one of 52 standard frequencies between 3.57 MHz and 77.76 MHz. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates from -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. The oscillator features LVCMOS/HCMOS output, 5 ms startup time, standby mode with sub-microamp current, and stability as tight as ±20 ppm inclusive of temperature, supply, and aging effects. It is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-82-YYN-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |