SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output and industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It operates from -40°C to 85°C with ±20 ppm frequency stability, consumes 3.5 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. Features include a 5 ms startup time, standby mode with sub-microamp current, and RoHS, REACH, Pb-free, halogen-free, and antimony-free compliance. It is qualified per MIL-STD-883F, JESD22, and MSL1 at 260°C.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-82-30E-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |