The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed for applications requiring precise timing in compact form factors. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates over an industrial temperature range of -40°C to 85°C, and accepts a supply voltage between 1.62 V and 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with no load. The device offers fast 5 ms startup time, standby mode with low current draw, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Frequency stability is ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variations. The part is a pin-to-pin replacement for quartz-based XO devices.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-82-28S-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |