The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed for applications requiring precise timing in devices such as tablets, SSDs, and high-speed serial interfaces. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates over a temperature range of -40°C to 85°C, and offers frequency stability as low as ±20 ppm. The device consumes 3.5 mA typical at 1.8 V and includes standby mode for reduced power usage. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, with a startup time of 5 ms. The oscillator is RoHS and REACH compliant and operates on a supply voltage range from 1.62 V to 3.63 V. It is qualified for mechanical shock, vibration, and temperature cycling per MIL-STD-883F, JESD22, and MSL1 standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-81-33E-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |