SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, with frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C. It operates from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and includes standby mode with current as low as 0.6 µA. Startup time is 5 ms, and it is RoHS and REACH compliant. It serves as a drop-in replacement for quartz-based XOs in applications such as DSC, DVC, DVR, IP CAM, tablets, SSD, and high-speed serial protocols.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-81-30S-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |