SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It operates from -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V, with a typical current consumption of 3.5 mA at 1.8 V. The device offers frequency stability as low as ±20 ppm and features a 5 ms startup time and standby mode to reduce power consumption. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, and operates without external components when properly decoupled with a 0.1 µF capacitor between Vdd and GND.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-81-28N-26.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |