The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a drop-in replacement for quartz crystals. It supports supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and operates from -40°C to 85°C with frequency stability as tight as ±20 ppm. The device features LVCMOS/HCMOS output, a 5 ms startup time, standby mode with microampere-level current, and industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It includes output enable and standby control, complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. The oscillator meets MIL-STD-883F for mechanical shock and vibration and JESD22 for temperature cycling, with MSL1 moisture sensitivity.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-81-25E-37.500000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |