The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output compatible with industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. The device includes standby mode with sub-5 µA current draw, a 5 ms startup time, and meets RoHS, REACH, and MIL-STD-883F environmental standards. Pin-to-pin replacement for quartz XOs is supported. The part number SiT1602BC-81-18S-14.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-81-18S-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |