The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates over -40°C to 85°C, and consumes 3.5 mA typical at 1.8 V. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it offers frequency stability as low as ±20 ppm, a 5 ms startup time, and standby mode with current as low as 0.6 µA at 1.8 V. The device supports supply voltages from 1.62 V to 3.63 V, is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 @ 260°C standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-73-YYS-60.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |