The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz, with 52 predefined frequencies, and supports supply voltages from 1.62 V to 3.63 V. The device features a typical current consumption of 3.5 mA at 1.8 V, a fast 5 ms startup time, and standby mode for power savings. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges from -40°C to 85°C, with frequency stability as tight as ±20 ppm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, with a junction temperature limit of 150°C and mechanical compliance to MIL-STD-883F and JESD22 standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-73-30S-6.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |