SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output and industry-standard package sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm, draws 3.5 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. It features standby mode with sub-5 µA current, 5 ms startup time, and meets RoHS, REACH, and MIL-STD-883F environmental standards. The part is a pin-to-pin replacement for quartz oscillators and is suitable for high-speed serial protocols and consumer electronics applications.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-72-33S-66.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |