The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates over a temperature range of -40°C to 85°C and supports a supply voltage from 1.62 V to 3.63 V. The device offers frequency stability as tight as ±20 ppm, consumes 3.5 mA typical at 1.8 V, and has a 5 ms startup time. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part includes standby mode for reduced power consumption and is RoHS and REACH compliant. The exact frequency of 33.3 MHz is supported, as listed among the 52 standard frequencies from 3.57 MHz to 77.76 MHz. The trailing code in the part number does not alter the core specifications.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-72-33S-33.300000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |