The SiT1602B is a low-power, standard-frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a pin-to-pin replacement for quartz XOs. It operates across supply voltages from 1.62 V to 3.63 V with typical current consumption of 3.5 mA at 1.8 V, and features standby current as low as 0.6 µA. Operating temperature ranges from -40°C to 85°C, with frequency stability as tight as ±20 ppm. The device includes LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-72-30E-54.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |