The SiT1602B is a low-power, standard-frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a pin-to-pin replacement for quartz XO devices. It operates over a supply voltage range of 1.62 V to 3.63 V with typical current consumption of 3.5 mA at 1.8 V and supports industrial temperature range from -40°C to 85°C. The device features LVCMOS/HCMOS output, 5 ms startup time, and standby mode for power savings. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Frequency stability is as low as ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variations. It is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-71-33N-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |