The SiT1602B is a low-power, standard frequency oscillator available in industry-standard package sizes of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It offers 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and supports supply voltages from 1.62 V to 3.63 V. It consumes 3.5 mA typical at 1.8 V, features a 5 ms startup time, and includes standby mode with current as low as 0.6 µA at 1.8 V. The output is LVCMOS/HCMOS compatible with a duty cycle of 45% to 55%, and it meets RoHS, REACH, and MSL1 moisture sensitivity standards. It is a pin-to-pin replacement for quartz-based XOs.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-71-33N-66.600000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |