SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output, available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over -40°C to 85°C with frequency stability as low as ±20 ppm, supports supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time. It includes standby mode with current consumption below 2.6 µA and meets RoHS, REACH, and MSL1 moisture sensitivity standards. The device is a pin-to-pin replacement for quartz-based XOs and is qualified for industrial applications.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-71-28S-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |