SiTime Corporation Oscillators SIT1602BC-71-18E-14.000000

Description
14MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
14MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BC-71-18E-14.000000-ND - DigiKey
Thief River Falls, MN, United States
14MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

14MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT1602BC-71-18E-14.000000-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JF-AA3-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details