The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It supports supply voltages from 1.62 V to 3.63 V and operates over industrial temperatures from -40°C to 85°C. The device provides frequency stability as tight as ±20 ppm, consumes 3.5 mA typical at 1.8 V, and includes a standby mode with current as low as 0.6 µA. It features a 5 ms startup time and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free. The ordering code suffixes for this part are covered under the SiT1602B series.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-33-30N-24.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |