The SiT1602B series is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and operates from -40°C to 85°C. It features a 5 ms startup time, standby mode with sub-5 µA current, and ±20 ppm frequency stability inclusive of temperature, supply, and aging effects. The oscillator is RoHS and REACH compliant, with no lead, halogen, or antimony. The part number SiT1602BC-32-YYS-75.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-32-YYS-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |