The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output compatibility. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates from -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. It features a 5 ms startup time, standby mode with sub-microamp current, and meets RoHS, REACH, and MSL1 standards. Frequency stability is specified as ±20 ppm, ±25 ppm, or ±50 ppm depending on operating conditions. It is suitable for applications requiring DSC, IP CAM, SSD, or high-speed serial interfaces like USB and Ethernet.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-32-YYS-32.768000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |