The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates from -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. Available in industry-standard packages including 3.2 x 2.5 mm, it features a startup time of 5 ms, standby mode with microamp-level current, and frequency stability as tight as ±20 ppm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, including 72.000000 MHz.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-32-XXS-72.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |