SiT1602B is a low power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed for applications requiring precise timing such as USB, SATA, Ethernet, and portable electronics. It is available in industry-standard packages including 3.2 x 2.5 mm and supports a continuous supply voltage range of 1.62 V to 3.63 V with typical current consumption of 3.5 mA at 1.8 V. The device operates over an industrial temperature range of -40°C to 85°C and offers frequency stability as tight as ±20 ppm. It features a 5 ms startup time, standby mode with sub-μA current draw, and complies with RoHS, REACH, and MSL1 standards. Enable and standby pins allow control of output state and power consumption. The part is pin-to-pin compatible with quartz oscillators.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-32-XXE-26.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |