The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates over a temperature range of -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V with no load. Frequency stability is as low as ±20 ppm. Startup time is 5 ms. Standby current is 0.6 µA at 1.8 V. The device is available in industry-standard packages including 3.2 x 2.5 mm. It complies with RoHS and REACH standards and meets MIL-STD-883F and JESD22 environmental tests. The part number SiT1602BC-32-33S-27.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-32-33S-27.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |