SiTime Corporation LVCMOS Oscillators SiT1602BC-32-33N-50.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B series is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C with frequency stability as tight as ±20 ppm, and consumes 3.5 mA typical at 1.8 V. It supports supply voltages from 1.62 V to 3.63 V, includes standby mode with sub-microwave current, and features a 5 ms startup time. The oscillator is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 @ 260°C for mechanical and environmental reliability.

Datasheet Summary
Powered by GS/AI

The SiT1602B series is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C with frequency stability as tight as ±20 ppm, and consumes 3.5 mA typical at 1.8 V. It supports supply voltages from 1.62 V to 3.63 V, includes standby mode with sub-microwave current, and features a 5 ms startup time. The oscillator is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 @ 260°C for mechanical and environmental reliability.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BC-32-33N-50.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BC-32-33N-50.000000
LVCMOS Oscillators SiT1602BC-32-33N-50.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BC-32-33N-50.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.080000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.105000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.05E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0242.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2420 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details