The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output compatible with industry-standard packages including 3.2 x 2.5 mm. It operates from -40°C to 85°C with frequency stability as tight as ±20 ppm, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time. The device supports supply voltages from 1.62 V to 3.63 V, includes standby mode with sub-microamp current draw, and complies with RoHS, REACH, and MSL1 moisture sensitivity standards. Thermal resistance values indicate 109 °C/W on a 4-layer board for the 3225 package. It meets MIL-STD-883F and JESD22 environmental tests.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-32-30E-72.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |