The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output compatibility. It supports supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. The device operates over an industrial temperature range of -40°C to 85°C, with frequency stability as tight as ±20 ppm inclusive of initial tolerance, aging, temperature, and voltage variations. It features a 5 ms startup time, standby mode reducing current to sub-microamp levels, and is available in industry-standard package sizes including 3.2 x 2.5 mm. The part is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant, and meets MIL-STD-883F, JESD22, and MSL1 reliability standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-32-30E-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |