The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It is available in industry-standard packages including 3.2 x 2.5 mm and supports frequencies between 3.57 MHz and 77.76 MHz. The device operates over a temperature range of -40°C to 85°C with frequency stability as low as ±20 ppm, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time. It supports supply voltages from 1.62 V to 3.63 V, includes standby mode with sub-µA current, and meets RoHS, REACH, and MSL1 standards. The part is qualified for mechanical shock and vibration per MIL-STD-883F and JESD22.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-32-30E-20.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |