The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It is available in industry-standard packages including 3.2 x 2.5 mm. The device supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and draws 3.5 mA typical current at 1.8 V. It features a startup time of 5 ms, standby mode with current as low as 0.6 µA, and frequency stability as tight as ±20 ppm across voltage and temperature. The oscillator is RoHS and REACH compliant, with a supply voltage range of 1.62 V to 3.63 V.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BC-32-30E-12.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |